Vishay Intertechnology, Inc. Through Hole Resistors CMF5584R500DHBF

Description
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5584R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500DHBF-ND
Through Hole Resistors CMF5584R500DHBF-ND
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5584R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5584R500DHBF
Metal Film Resistors - CMF5584R500DHBF
Metal Film Resistors - Through Hole 84.5ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 84.5ohm .5% 50PPM 1/4W

Supplier's Site
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8564
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8564
Resistor,Metal Film,84.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,84.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500DHBF-ND CMF5584R500DHBF 41C8564
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details