Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W .1% AXIAL CMF5584R500BEEB

Description
RES 84.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W .1% AXIAL - CMF5584R500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W .1% AXIAL
CMF5584R500BEEB
RES 84.5 OHM 1/2W .1% AXIAL CMF5584R500BEEB
RES 84.5ohm 1/2W .1% AXIAL

RES 84.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500BEEB-ND
Through Hole Resistors CMF5584R500BEEB-ND
84.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5 .1% T-9 Eb E3 Vishay - 69P1820 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5 .1% T-9 Eb E3 Vishay
69P1820
Cmf-55 84.5 .1% T-9 Eb E3 Vishay 69P1820
CMF-55 84.5 .1% T-9 EB e3

CMF-55 84.5 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500BEEB CMF5584R500BEEB-ND 69P1820
Product Name RES 84.5 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 84.5 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details