Vishay Intertechnology, Inc. Through Hole Resistors CMF5584K500FHEB

Description
84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF84.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5KHFCT-ND
Through Hole Resistors CMF84.5KHFCT-ND
84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF84.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF84.5KHFTR-ND
Through Hole Resistors CMF84.5KHFTR-ND
84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 84.5K OHM 1/2W 1% AXIAL - CMF5584K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/2W 1% AXIAL
CMF5584K500FHEB
RES 84.5K OHM 1/2W 1% AXIAL CMF5584K500FHEB
RES 84.5Kohm 1/2W 1% AXIAL

RES 84.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 84.5K 1% T-2 Eb E3 Vishay - 69P1818 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5K 1% T-2 Eb E3 Vishay
69P1818
Cmf-55 84.5K 1% T-2 Eb E3 Vishay 69P1818
CMF-55 84.5K 1% T-2 EB e3

CMF-55 84.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF84.5KHFCT-ND CMF5584K500FHEB 69P1818
Product Name Through Hole Resistors RES 84.5K OHM 1/2W 1% AXIAL Cmf-55 84.5K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details