Vishay Intertechnology, Inc. Through Hole Resistors CMF5584K500BHEB

Description
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5584K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584K500BHEB-ND
Through Hole Resistors CMF5584K500BHEB-ND
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5584K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5584K500BHEB
Metal Film Resistors - CMF5584K500BHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 84.5K .1% T-2 Eb E3 Vishay - 69P1813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5K .1% T-2 Eb E3 Vishay
69P1813
Cmf-55 84.5K .1% T-2 Eb E3 Vishay 69P1813
CMF-55 84.5K .1% T-2 EB e3

CMF-55 84.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584K500BHEB-ND CMF5584K500BHEB 69P1813
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 84.5K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details