Vishay Intertechnology, Inc. Through Hole Resistors CMF5584K500BHEA

Description
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5584K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584K500BHEA-ND
Through Hole Resistors CMF5584K500BHEA-ND
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 84.5K OHM 1/2W .1% AXIAL - CMF5584K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/2W .1% AXIAL
CMF5584K500BHEA
RES 84.5K OHM 1/2W .1% AXIAL CMF5584K500BHEA
RES 84.5Kohm 1/2W .1% AXIAL

RES 84.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 84.5K .1% T-2 Ea E3 Vishay - 69P1812 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5K .1% T-2 Ea E3 Vishay
69P1812
Cmf-55 84.5K .1% T-2 Ea E3 Vishay 69P1812
CMF-55 84.5K .1% T-2 EA e3

CMF-55 84.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584K500BHEA-ND CMF5584K500BHEA 69P1812
Product Name Through Hole Resistors RES 84.5K OHM 1/2W .1% AXIAL Cmf-55 84.5K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details