Vishay Intertechnology, Inc. RES 84.5K OHM 1/2W .1% AXIAL CMF5584K500BERE

Description
RES 84.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/2W .1% AXIAL - CMF5584K500BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/2W .1% AXIAL
CMF5584K500BERE
RES 84.5K OHM 1/2W .1% AXIAL CMF5584K500BERE
RES 84.5Kohm 1/2W .1% AXIAL

RES 84.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584K500BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584K500BERE-ND
Through Hole Resistors CMF5584K500BERE-ND
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5584K500BERE CMF5584K500BERE-ND
Product Name RES 84.5K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details