Vishay Intertechnology, Inc. RES 84.5K OHM 1/2W .1% AXIAL CMF5584K500BEEB

Description
RES 84.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/2W .1% AXIAL - CMF5584K500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/2W .1% AXIAL
CMF5584K500BEEB
RES 84.5K OHM 1/2W .1% AXIAL CMF5584K500BEEB
RES 84.5Kohm 1/2W .1% AXIAL

RES 84.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584K500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584K500BEEB-ND
Through Hole Resistors CMF5584K500BEEB-ND
84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5K .1% T-9 Eb E3 Vishay - 69P1811 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5K .1% T-9 Eb E3 Vishay
69P1811
Cmf-55 84.5K .1% T-9 Eb E3 Vishay 69P1811
CMF-55 84.5K .1% T-9 EB e3

CMF-55 84.5K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584K500BEEB CMF5584K500BEEB-ND 69P1811
Product Name RES 84.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 84.5K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details