Vishay Intertechnology, Inc. RES 845 OHM 1/2W 1% AXIAL CMF55845R00FHEB

Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W 1% AXIAL - CMF55845R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 1% AXIAL
CMF55845R00FHEB
RES 845 OHM 1/2W 1% AXIAL CMF55845R00FHEB
RES 845ohm 1/2W 1% AXIAL

RES 845ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF845HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF845HFTR-ND
Through Hole Resistors CMF845HFTR-ND
845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF845HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF845HFCT-ND
Through Hole Resistors CMF845HFCT-ND
845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845 1% T-2 Eb E3 Vishay - 69P1856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 1% T-2 Eb E3 Vishay
69P1856
Cmf-55 845 1% T-2 Eb E3 Vishay 69P1856
CMF-55 845 1% T-2 EB e3

CMF-55 845 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00FHEB CMF845HFTR-ND 69P1856
Product Name RES 845 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 845 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details