Vishay Intertechnology, Inc. RES 845 OHM 1/2W .5% AXIAL CMF55845R00DHEB

Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W .5% AXIAL - CMF55845R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W .5% AXIAL
CMF55845R00DHEB
RES 845 OHM 1/2W .5% AXIAL CMF55845R00DHEB
RES 845ohm 1/2W .5% AXIAL

RES 845ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00DHEB-ND
Through Hole Resistors CMF55845R00DHEB-ND
845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845 .5% T-2 Eb E3 Vishay - 69P1852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 .5% T-2 Eb E3 Vishay
69P1852
Cmf-55 845 .5% T-2 Eb E3 Vishay 69P1852
CMF-55 845 .5% T-2 EB e3

CMF-55 845 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00DHEB CMF55845R00DHEB-ND 69P1852
Product Name RES 845 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 845 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details