Vishay Intertechnology, Inc. RES 845 OHM 1/2W .5% AXIAL CMF55845R00DHEA

Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W .5% AXIAL - CMF55845R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W .5% AXIAL
CMF55845R00DHEA
RES 845 OHM 1/2W .5% AXIAL CMF55845R00DHEA
RES 845ohm 1/2W .5% AXIAL

RES 845ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00DHEA-ND
Through Hole Resistors CMF55845R00DHEA-ND
845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845 .5% T-2 Ea E3 Vishay - 69P1851 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 .5% T-2 Ea E3 Vishay
69P1851
Cmf-55 845 .5% T-2 Ea E3 Vishay 69P1851
CMF-55 845 .5% T-2 EA e3

CMF-55 845 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00DHEA CMF55845R00DHEA-ND 69P1851
Product Name RES 845 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 845 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details