Vishay Intertechnology, Inc. RES 845 OHM 1/2W .25% AXIAL CMF55845R00CEEB

Description
RES 845ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W .25% AXIAL - CMF55845R00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W .25% AXIAL
CMF55845R00CEEB
RES 845 OHM 1/2W .25% AXIAL CMF55845R00CEEB
RES 845ohm 1/2W .25% AXIAL

RES 845ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00CEEB-ND
Through Hole Resistors CMF55845R00CEEB-ND
845 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55845R00CEEB CMF55845R00CEEB-ND
Product Name RES 845 OHM 1/2W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details