Vishay Intertechnology, Inc. Through Hole Resistors CMF55845R00BEEB

Description
845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55845R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00BEEB-ND
Through Hole Resistors CMF55845R00BEEB-ND
845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 845 OHM 1/2W 0.1% AXIAL - CMF55845R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 0.1% AXIAL
CMF55845R00BEEB
RES 845 OHM 1/2W 0.1% AXIAL CMF55845R00BEEB
RES 845ohm 1/2W 0.1% AXIAL

RES 845ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 845 .1% T-9 Eb E3 Vishay - 69P1850 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 .1% T-9 Eb E3 Vishay
69P1850
Cmf-55 845 .1% T-9 Eb E3 Vishay 69P1850
CMF-55 845 .1% T-9 EB e3

CMF-55 845 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00BEEB-ND CMF55845R00BEEB 69P1850
Product Name Through Hole Resistors RES 845 OHM 1/2W 0.1% AXIAL Cmf-55 845 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details