Vishay Intertechnology, Inc. RES 845K OHM 1/2W 1% AXIAL CMF55845K00FHEB

Description
RES 845Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/2W 1% AXIAL - CMF55845K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/2W 1% AXIAL
CMF55845K00FHEB
RES 845K OHM 1/2W 1% AXIAL CMF55845K00FHEB
RES 845Kohm 1/2W 1% AXIAL

RES 845Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF845KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF845KHFTR-ND
Through Hole Resistors CMF845KHFTR-ND
845 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845K 1% T-2 Eb E3 Vishay - 69P1847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845K 1% T-2 Eb E3 Vishay
69P1847
Cmf-55 845K 1% T-2 Eb E3 Vishay 69P1847
CMF-55 845K 1% T-2 EB e3

CMF-55 845K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845K00FHEB CMF845KHFTR-ND 69P1847
Product Name RES 845K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 845K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers