Vishay Intertechnology, Inc. RES 845K OHM 1/2W .5% AXIAL CMF55845K00DHEK

Description
RES 845Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/2W .5% AXIAL - CMF55845K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/2W .5% AXIAL
CMF55845K00DHEK
RES 845K OHM 1/2W .5% AXIAL CMF55845K00DHEK
RES 845Kohm 1/2W .5% AXIAL

RES 845Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845K00DHEK-ND
Through Hole Resistors CMF55845K00DHEK-ND
845 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845K .5% T-2 Ek E3 Vishay - 69P1845 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845K .5% T-2 Ek E3 Vishay
69P1845
Cmf-55 845K .5% T-2 Ek E3 Vishay 69P1845
CMF-55 845K .5% T-2 EK e3

CMF-55 845K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845K00DHEK CMF55845K00DHEK-ND 69P1845
Product Name RES 845K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 845K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers