Vishay Intertechnology, Inc. RES 845K OHM 1/2W .1% AXIAL CMF55845K00BERE

Description
RES 845Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/2W .1% AXIAL - CMF55845K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/2W .1% AXIAL
CMF55845K00BERE
RES 845K OHM 1/2W .1% AXIAL CMF55845K00BERE
RES 845Kohm 1/2W .1% AXIAL

RES 845Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845K00BERE-ND
Through Hole Resistors CMF55845K00BERE-ND
845 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55845K00BERE CMF55845K00BERE-ND
Product Name RES 845K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers