Vishay Intertechnology, Inc. RES 843 OHM 1/2W 0.5% AXIAL CMF55843R00DHR6

Description
RES 843ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 843ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 843 OHM 1/2W 0.5% AXIAL - CMF55843R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 843 OHM 1/2W 0.5% AXIAL
CMF55843R00DHR6
RES 843 OHM 1/2W 0.5% AXIAL CMF55843R00DHR6
RES 843ohm 1/2W 0.5% AXIAL

RES 843ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55843R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55843R00DHR6-ND
Through Hole Resistors CMF55843R00DHR6-ND
843 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

843 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 843 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 843 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8574
Cmf55, 843 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8574
CMF55, 843 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 843 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55843R00DHR6 CMF55843R00DHR6-ND 41C8574
Product Name RES 843 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf55, 843 Ohm, +/0.5 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 843 ohms 843 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers