Vishay Intertechnology, Inc. RES 843 OHM 1/2W 0.5% AXIAL CMF55843R00DHEK

Description
RES 843ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 843ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 843 OHM 1/2W 0.5% AXIAL - CMF55843R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 843 OHM 1/2W 0.5% AXIAL
CMF55843R00DHEK
RES 843 OHM 1/2W 0.5% AXIAL CMF55843R00DHEK
RES 843ohm 1/2W 0.5% AXIAL

RES 843ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55843R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55843R00DHEK-ND
Through Hole Resistors CMF55843R00DHEK-ND
843 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

843 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 843 .5% T-2 Ek E3 Vishay - 69P1841 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 843 .5% T-2 Ek E3 Vishay
69P1841
Cmf-55 843 .5% T-2 Ek E3 Vishay 69P1841
CMF-55 843 .5% T-2 EK e3

CMF-55 843 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55843R00DHEK CMF55843R00DHEK-ND 69P1841
Product Name RES 843 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 843 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 843 ohms 843 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers