Vishay Intertechnology, Inc. RES 840 OHM 1/2W 0.1% AXIAL CMF55840R00BEBF

Description
RES 840ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 840ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 840 OHM 1/2W 0.1% AXIAL - CMF55840R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 840 OHM 1/2W 0.1% AXIAL
CMF55840R00BEBF
RES 840 OHM 1/2W 0.1% AXIAL CMF55840R00BEBF
RES 840ohm 1/2W 0.1% AXIAL

RES 840ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55840R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55840R00BEBF-ND
Through Hole Resistors CMF55840R00BEBF-ND
840 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

840 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 840 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C8572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 840 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C8572
Cmf55, 840 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C8572
CMF55, 840 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 840 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55840R00BEBF CMF55840R00BEBF-ND 41C8572
Product Name RES 840 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 840 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 840 ohms 840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers