Vishay Precision Group Metal Film Resistors - CMF5582R500FKR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5582R500FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5582R500FKR8
Metal Film Resistors - CMF5582R500FKR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 82.5 1% T-1 Re8 Vishay - 69P1737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82.5 1% T-1 Re8 Vishay
69P1737
Cmf-55 82.5 1% T-1 Re8 Vishay 69P1737
CMF-55 82.5 1% T-1 RE8

CMF-55 82.5 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5582R500FKR8 69P1737
Product Name Metal Film Resistors - Cmf-55 82.5 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers