Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKR6

Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W 1% AXIAL - CMF5582R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
CMF5582R500FKR6
RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKR6
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500FKR6-ND
Through Hole Resistors CMF5582R500FKR6-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8504
Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8504
Resistor,Metal Film,82.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,82.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500FKR6 CMF5582R500FKR6-ND 41C8504
Product Name RES 82.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details