Vishay Intertechnology, Inc. Through Hole Resistors CMF5582R500FKEB70

Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582R500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500FKEB70-ND
Through Hole Resistors CMF5582R500FKEB70-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5 OHM 1/2W 1% AXIAL - CMF5582R500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
CMF5582R500FKEB70
RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKEB70
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 82.5 1% T-1 Eb E3 Vishay - 69P1730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 82.5 1% T-1 Eb E3 Vishay
69P1730
Cmf-55-70 82.5 1% T-1 Eb E3 Vishay 69P1730
CMF-55-70 82.5 1% T-1 EB e3

CMF-55-70 82.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500FKEB70-ND CMF5582R500FKEB70 69P1730
Product Name Through Hole Resistors RES 82.5 OHM 1/2W 1% AXIAL Cmf-55-70 82.5 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers