Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHR6

Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W .5% AXIAL - CMF5582R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W .5% AXIAL
CMF5582R500DHR6
RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHR6
RES 82.5ohm 1/2W .5% AXIAL

RES 82.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5582R500DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5582R500DHR6CT-ND
Through Hole Resistors 541-CMF5582R500DHR6CT-ND
RES 82.5 OHM 1/2W .5% AXIAL

RES 82.5 OHM 1/2W .5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5582R500DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5582R500DHR6TR-ND
Through Hole Resistors 541-CMF5582R500DHR6TR-ND
82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8497 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8497
Resistor,metal Film,82.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8497
Resistor,Metal Film,82.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500DHR6 541-CMF5582R500DHR6CT-ND 41C8497
Product Name RES 82.5 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details