Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHEB

Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W .5% AXIAL - CMF5582R500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W .5% AXIAL
CMF5582R500DHEB
RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHEB
RES 82.5ohm 1/2W .5% AXIAL

RES 82.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582R500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500DHEB-ND
Through Hole Resistors CMF5582R500DHEB-ND
82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82.5 .5% T-2 Eb E3 Vishay - 69P1722 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82.5 .5% T-2 Eb E3 Vishay
69P1722
Cmf-55 82.5 .5% T-2 Eb E3 Vishay 69P1722
CMF-55 82.5 .5% T-2 EB e3

CMF-55 82.5 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500DHEB CMF5582R500DHEB-ND 69P1722
Product Name RES 82.5 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 82.5 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers