Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHBF

Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W .5% AXIAL - CMF5582R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W .5% AXIAL
CMF5582R500DHBF
RES 82.5 OHM 1/2W .5% AXIAL CMF5582R500DHBF
RES 82.5ohm 1/2W .5% AXIAL

RES 82.5ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500DHBF-ND
Through Hole Resistors CMF5582R500DHBF-ND
82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5582R500DHBF CMF5582R500DHBF-ND
Product Name RES 82.5 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details