Vishay Intertechnology, Inc. Metal Film Resistors - CMF5582R000GKEA

Description
Metal Film Resistors - Through Hole CMF-55 82 2% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 82 2% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5582R000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5582R000GKEA
Metal Film Resistors - CMF5582R000GKEA
Metal Film Resistors - Through Hole CMF-55 82 2% T-1 EA e3

Metal Film Resistors - Through Hole CMF-55 82 2% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF5582R000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R000GKEA-ND
Through Hole Resistors CMF5582R000GKEA-ND
82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82 2% T-1 Ea E3 Vishay - 69P1715 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82 2% T-1 Ea E3 Vishay
69P1715
Cmf-55 82 2% T-1 Ea E3 Vishay 69P1715
CMF-55 82 2% T-1 EA e3

CMF-55 82 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R000GKEA CMF5582R000GKEA-ND 69P1715
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 82 2% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers