Vishay Intertechnology, Inc. RES 82 OHM 1/2W 1% AXIAL CMF5582R000FERE

Description
RES 82ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/2W 1% AXIAL - CMF5582R000FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/2W 1% AXIAL
CMF5582R000FERE
RES 82 OHM 1/2W 1% AXIAL CMF5582R000FERE
RES 82ohm 1/2W 1% AXIAL

RES 82ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582R000FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R000FERE-ND
Through Hole Resistors CMF5582R000FERE-ND
82 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5582R000FERE CMF5582R000FERE-ND
Product Name RES 82 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers