VISHAY PRECISION GROUP
CMF5582K500FKR7 -- CMF-55 82.5K 1% T-1 RE7 VISHAY
Vishay Precision Group
Cmf-55 82.5K 1% T-1 Re7 Vishay
CMF5582K500FKR7
Description
CMF-55 82.5K 1% T-1 RE7
Description
CMF-55 82.5K 1% T-1 RE7
Suppliers
Cmf-55 82.5K 1% T-1 Re7 Vishay
69P1710
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
69P1710 |
|
Product Name
|
Cmf-55 82.5K 1% T-1 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.07 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details