Vishay Intertechnology, Inc. RES 82.5K OHM 1/2W 1% AXIAL CMF5582K500FKR670

Description
RES 82.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/2W 1% AXIAL - CMF5582K500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W 1% AXIAL
CMF5582K500FKR670
RES 82.5K OHM 1/2W 1% AXIAL CMF5582K500FKR670
RES 82.5Kohm 1/2W 1% AXIAL

RES 82.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500FKR670-ND
Through Hole Resistors CMF5582K500FKR670-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 82.5K 1% T-1 Re6 Vishay - 69P1709 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 82.5K 1% T-1 Re6 Vishay
69P1709
Cmf-55-70 82.5K 1% T-1 Re6 Vishay 69P1709
CMF-55-70 82.5K 1% T-1 RE6

CMF-55-70 82.5K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500FKR670 CMF5582K500FKR670-ND 69P1709
Product Name RES 82.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 82.5K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers