Vishay Intertechnology, Inc. RES 82.5K OHM 1/2W 1% AXIAL CMF5582K500FKR6

Description
RES 82.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/2W 1% AXIAL - CMF5582K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W 1% AXIAL
CMF5582K500FKR6
RES 82.5K OHM 1/2W 1% AXIAL CMF5582K500FKR6
RES 82.5Kohm 1/2W 1% AXIAL

RES 82.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500FKR6-ND
Through Hole Resistors CMF5582K500FKR6-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8494
Resistor,metal Film,825Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8494
Resistor,Metal Film,825KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500FKR6 CMF5582K500FKR6-ND 41C8494
Product Name RES 82.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details