Vishay Intertechnology, Inc. Vishay/DaleRES 82.5K OHM 1% 50PPM 1/2W CMF5582K500FHEB

Description
Vishay/DaleRES 82.5Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 82.5Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 82.5K OHM 1% 50PPM 1/2W - CMF5582K500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 82.5K OHM 1% 50PPM 1/2W
CMF5582K500FHEB
Vishay/DaleRES 82.5K OHM 1% 50PPM 1/2W CMF5582K500FHEB
Vishay/DaleRES 82.5Kohm 1% 50PPM 1/2W

Vishay/DaleRES 82.5Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF82.5KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF82.5KHFCT-ND
Through Hole Resistors CMF82.5KHFCT-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF82.5KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF82.5KHFTR-ND
Through Hole Resistors CMF82.5KHFTR-ND
82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82.5K 1% T-2 Eb E3 Vishay - 69P1702 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82.5K 1% T-2 Eb E3 Vishay
69P1702
Cmf-55 82.5K 1% T-2 Eb E3 Vishay 69P1702
CMF-55 82.5K 1% T-2 EB e3

CMF-55 82.5K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500FHEB CMF82.5KHFCT-ND 69P1702
Product Name Vishay/DaleRES 82.5K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 82.5K 1% T-2 Eb E3 Vishay
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details