Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5582K500DEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 82.5K .5% T-9 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 82.5K .5% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5582K500DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5582K500DEEB
Vishay/DaleMetal Film Resistors - CMF5582K500DEEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 82.5K .5% T-9 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 82.5K .5% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF5582K500DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500DEEB-ND
Through Hole Resistors CMF5582K500DEEB-ND
82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5582K500DEEB CMF5582K500DEEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details