Vishay Intertechnology, Inc. RES 82.5K OHM 1/2W .1% AXIAL CMF5582K500BHR6

Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/2W .1% AXIAL - CMF5582K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .1% AXIAL
CMF5582K500BHR6
RES 82.5K OHM 1/2W .1% AXIAL CMF5582K500BHR6
RES 82.5Kohm 1/2W .1% AXIAL

RES 82.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500BHR6-ND
Through Hole Resistors CMF5582K500BHR6-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8479
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8479
Resistor,Metal Film,825KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500BHR6 CMF5582K500BHR6-ND 41C8479
Product Name RES 82.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details