Vishay Intertechnology, Inc. RES 82.5K OHM 1/2W .1% AXIAL CMF5582K500BHEK

Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/2W .1% AXIAL - CMF5582K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .1% AXIAL
CMF5582K500BHEK
RES 82.5K OHM 1/2W .1% AXIAL CMF5582K500BHEK
RES 82.5Kohm 1/2W .1% AXIAL

RES 82.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500BHEK-ND
Through Hole Resistors CMF5582K500BHEK-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82.5K .1% T-2 Ek E3 Vishay - 69P1697 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82.5K .1% T-2 Ek E3 Vishay
69P1697
Cmf-55 82.5K .1% T-2 Ek E3 Vishay 69P1697
CMF-55 82.5K .1% T-2 EK e3

CMF-55 82.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500BHEK CMF5582K500BHEK-ND 69P1697
Product Name RES 82.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 82.5K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details