Vishay Intertechnology, Inc. Through Hole Resistors CMF5582K500BHBF

Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582K500BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500BHBF-ND
Through Hole Resistors CMF5582K500BHBF-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5K OHM 1/2W .1% AXIAL - CMF5582K500BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .1% AXIAL
CMF5582K500BHBF
RES 82.5K OHM 1/2W .1% AXIAL CMF5582K500BHBF
RES 82.5Kohm 1/2W .1% AXIAL

RES 82.5Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8477
Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8477
Resistor,Metal Film,825KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500BHBF-ND CMF5582K500BHBF 41C8477
Product Name Through Hole Resistors RES 82.5K OHM 1/2W .1% AXIAL Resistor,metal Film,825Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details