Vishay Intertechnology, Inc. Through Hole Resistors CMF5582K500BER6

Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500BER6-ND
Through Hole Resistors CMF5582K500BER6-ND
82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5582K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5582K500BER6
Metal Film Resistors - CMF5582K500BER6
Metal Film Resistors - Through Hole 1/4watt 82.5Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 82.5Kohms 0.1%

Supplier's Site
Cmf-55 82.5K .1% T-9 Re6 Vishay - 69P1694 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82.5K .1% T-9 Re6 Vishay
69P1694
Cmf-55 82.5K .1% T-9 Re6 Vishay 69P1694
CMF-55 82.5K .1% T-9 RE6

CMF-55 82.5K .1% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500BER6-ND CMF5582K500BER6 69P1694
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 82.5K .1% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details