Vishay Intertechnology, Inc. RES 82K OHM 1/2W 1% AXIAL CMF5582K000FKEA

Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 1% AXIAL - CMF5582K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 1% AXIAL
CMF5582K000FKEA
RES 82K OHM 1/2W 1% AXIAL CMF5582K000FKEA
RES 82Kohm 1/2W 1% AXIAL

RES 82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000FKEA-ND
Through Hole Resistors CMF5582K000FKEA-ND
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82K 1% T-1 Ea E3 Vishay - 48P7198 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82K 1% T-1 Ea E3 Vishay
48P7198
Cmf-55 82K 1% T-1 Ea E3 Vishay 48P7198
CMF-55 82K 1% T-1 EA e3

CMF-55 82K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000FKEA CMF5582K000FKEA-ND 48P7198
Product Name RES 82K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 82K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details