Vishay Intertechnology, Inc. RES 82K OHM 1/2W 1% AXIAL CMF5582K000FKBF

Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 1% AXIAL - CMF5582K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 1% AXIAL
CMF5582K000FKBF
RES 82K OHM 1/2W 1% AXIAL CMF5582K000FKBF
RES 82Kohm 1/2W 1% AXIAL

RES 82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000FKBF-ND
Through Hole Resistors CMF5582K000FKBF-ND
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 82 Kohm, +/1 Percent, 100 Ppm Vishay - 41C8467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 82 Kohm, +/1 Percent, 100 Ppm Vishay
41C8467
Cmf55, 82 Kohm, +/1 Percent, 100 Ppm Vishay 41C8467
CMF55, 82 kOhm, +/- 1 Percent, 100 ppm

CMF55, 82 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000FKBF CMF5582K000FKBF-ND 41C8467
Product Name RES 82K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 82 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers