Vishay Intertechnology, Inc. RES 82K OHM 1/2W 1% AXIAL CMF5582K000FHRE

Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 1% AXIAL - CMF5582K000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 1% AXIAL
CMF5582K000FHRE
RES 82K OHM 1/2W 1% AXIAL CMF5582K000FHRE
RES 82Kohm 1/2W 1% AXIAL

RES 82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000FHRE-ND
Through Hole Resistors CMF5582K000FHRE-ND
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82K 1% T-2 R36 Vishay - 69P1678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82K 1% T-2 R36 Vishay
69P1678
Cmf-55 82K 1% T-2 R36 Vishay 69P1678
CMF-55 82K 1% T-2 R36

CMF-55 82K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000FHRE CMF5582K000FHRE-ND 69P1678
Product Name RES 82K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 82K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details