Vishay Intertechnology, Inc. Through Hole Resistors CMF5582K000FHEB

Description
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582K000FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000FHEB-ND
Through Hole Resistors CMF5582K000FHEB-ND
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82K OHM 1/2W 1% AXIAL - CMF5582K000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 1% AXIAL
CMF5582K000FHEB
RES 82K OHM 1/2W 1% AXIAL CMF5582K000FHEB
RES 82Kohm 1/2W 1% AXIAL

RES 82Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 82K 1% T-2 Eb E3 Vishay - 69P1676 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82K 1% T-2 Eb E3 Vishay
69P1676
Cmf-55 82K 1% T-2 Eb E3 Vishay 69P1676
CMF-55 82K 1% T-2 EB e3

CMF-55 82K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000FHEB-ND CMF5582K000FHEB 69P1676
Product Name Through Hole Resistors RES 82K OHM 1/2W 1% AXIAL Cmf-55 82K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details