Vishay Intertechnology, Inc. RES 825 OHM 1/2W 1% AXIAL CMF55825R00FKBF

Description
RES 825ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W 1% AXIAL - CMF55825R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W 1% AXIAL
CMF55825R00FKBF
RES 825 OHM 1/2W 1% AXIAL CMF55825R00FKBF
RES 825ohm 1/2W 1% AXIAL

RES 825ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00FKBF-ND
Through Hole Resistors CMF55825R00FKBF-ND
825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8546
Resistor,metal Film,825Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8546
Resistor,Metal Film,825Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,825Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00FKBF CMF55825R00FKBF-ND 41C8546
Product Name RES 825 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers