Vishay Intertechnology, Inc. RES 825 OHM 1/2W 1% AXIAL CMF55825R00FHRE

Description
RES 825ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W 1% AXIAL - CMF55825R00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W 1% AXIAL
CMF55825R00FHRE
RES 825 OHM 1/2W 1% AXIAL CMF55825R00FHRE
RES 825ohm 1/2W 1% AXIAL

RES 825ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00FHRE-ND
Through Hole Resistors CMF55825R00FHRE-ND
825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825 1% T-2 R36 Vishay - 69P1798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825 1% T-2 R36 Vishay
69P1798
Cmf-55 825 1% T-2 R36 Vishay 69P1798
CMF-55 825 1% T-2 R36

CMF-55 825 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00FHRE CMF55825R00FHRE-ND 69P1798
Product Name RES 825 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 825 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers