Vishay Intertechnology, Inc. RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHEK

Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .5% AXIAL - CMF55825R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .5% AXIAL
CMF55825R00DHEK
RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHEK
RES 825ohm 1/2W .5% AXIAL

RES 825ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00DHEK-ND
Through Hole Resistors CMF55825R00DHEK-ND
825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55825R00DHEK CMF55825R00DHEK-ND
Product Name RES 825 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details