Vishay Intertechnology, Inc. RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHBF

Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .5% AXIAL - CMF55825R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .5% AXIAL
CMF55825R00DHBF
RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHBF
RES 825ohm 1/2W .5% AXIAL

RES 825ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00DHBF-ND
Through Hole Resistors CMF55825R00DHBF-ND
825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8535
Resistor,metal Film,825Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8535
Resistor,Metal Film,825Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00DHBF CMF55825R00DHBF-ND 41C8535
Product Name RES 825 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details