Vishay Intertechnology, Inc. RES 825 OHM 1/2W .5% AXIAL CMF55825R00DEEK

Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .5% AXIAL - CMF55825R00DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .5% AXIAL
CMF55825R00DEEK
RES 825 OHM 1/2W .5% AXIAL CMF55825R00DEEK
RES 825ohm 1/2W .5% AXIAL

RES 825ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00DEEK-ND
Through Hole Resistors CMF55825R00DEEK-ND
825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825 .5% T-9 Ek E3 Vishay - 69P1790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825 .5% T-9 Ek E3 Vishay
69P1790
Cmf-55 825 .5% T-9 Ek E3 Vishay 69P1790
CMF-55 825 .5% T-9 EK e3

CMF-55 825 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00DEEK CMF55825R00DEEK-ND 69P1790
Product Name RES 825 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 825 .5% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details