Vishay Intertechnology, Inc. RES 825 OHM 1/2W .1% AXIAL CMF55825R00BHR6

Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .1% AXIAL - CMF55825R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .1% AXIAL
CMF55825R00BHR6
RES 825 OHM 1/2W .1% AXIAL CMF55825R00BHR6
RES 825ohm 1/2W .1% AXIAL

RES 825ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00BHR6-ND
Through Hole Resistors CMF55825R00BHR6-ND
825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,825Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,825Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8531
Resistor,metal Film,825Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8531
Resistor,Metal Film,825Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,825Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00BHR6 CMF55825R00BHR6-ND 41C8531
Product Name RES 825 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,825Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details