Vishay Intertechnology, Inc. RES 825 OHM 1/2W .1% AXIAL CMF55825R00BHEA

Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .1% AXIAL - CMF55825R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .1% AXIAL
CMF55825R00BHEA
RES 825 OHM 1/2W .1% AXIAL CMF55825R00BHEA
RES 825ohm 1/2W .1% AXIAL

RES 825ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00BHEA-ND
Through Hole Resistors CMF55825R00BHEA-ND
825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55825R00BHEA CMF55825R00BHEA-ND
Product Name RES 825 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers