Vishay Intertechnology, Inc. RES 825K OHM 1/2W 1% AXIAL CMF55825K00FKEK

Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W 1% AXIAL - CMF55825K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W 1% AXIAL
CMF55825K00FKEK
RES 825K OHM 1/2W 1% AXIAL CMF55825K00FKEK
RES 825Kohm 1/2W 1% AXIAL

RES 825Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825K00FKEK-ND
Through Hole Resistors CMF55825K00FKEK-ND
825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825K 1% T-1 Ek E3 Vishay - 48P7211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825K 1% T-1 Ek E3 Vishay
48P7211
Cmf-55 825K 1% T-1 Ek E3 Vishay 48P7211
CMF-55 825K 1% T-1 EK e3

CMF-55 825K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825K00FKEK CMF55825K00FKEK-ND 48P7211
Product Name RES 825K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 825K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details