Vishay Intertechnology, Inc. RES 825K OHM 1/2W 1% AXIAL CMF55825K00FHEA

Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W 1% AXIAL - CMF55825K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W 1% AXIAL
CMF55825K00FHEA
RES 825K OHM 1/2W 1% AXIAL CMF55825K00FHEA
RES 825Kohm 1/2W 1% AXIAL

RES 825Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825K00FHEA-ND
Through Hole Resistors CMF55825K00FHEA-ND
825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825K 1% T-2 Ea E3 Vishay - 69P1772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825K 1% T-2 Ea E3 Vishay
69P1772
Cmf-55 825K 1% T-2 Ea E3 Vishay 69P1772
CMF-55 825K 1% T-2 EA e3

CMF-55 825K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825K00FHEA CMF55825K00FHEA-ND 69P1772
Product Name RES 825K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 825K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details