Vishay Intertechnology, Inc. RES 823 OHM 1/2W 5% AXIAL CMF55823R00JHR6

Description
RES 823ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 823ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 823 OHM 1/2W 5% AXIAL - CMF55823R00JHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 823 OHM 1/2W 5% AXIAL
CMF55823R00JHR6
RES 823 OHM 1/2W 5% AXIAL CMF55823R00JHR6
RES 823ohm 1/2W 5% AXIAL

RES 823ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55823R00JHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55823R00JHR6-ND
Through Hole Resistors CMF55823R00JHR6-ND
823 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

823 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 823 5% T-2 Re6 Vishay - 69P1766 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 823 5% T-2 Re6 Vishay
69P1766
Cmf-55 823 5% T-2 Re6 Vishay 69P1766
CMF-55 823 5% T-2 RE6

CMF-55 823 5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55823R00JHR6 CMF55823R00JHR6-ND 69P1766
Product Name RES 823 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 823 5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 823 ohms 823 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers