Vishay Intertechnology, Inc. Through Hole Resistors CMF55821R00DEEK

Description
821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55821R00DEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55821R00DEEK-ND
Through Hole Resistors CMF55821R00DEEK-ND
821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

821 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 821 OHM 1/2W 0.5% AXIAL - CMF55821R00DEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 821 OHM 1/2W 0.5% AXIAL
CMF55821R00DEEK
RES 821 OHM 1/2W 0.5% AXIAL CMF55821R00DEEK
RES 821ohm 1/2W 0.5% AXIAL

RES 821ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 821 .5% T-9 Ek E3 Vishay - 69P1765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 821 .5% T-9 Ek E3 Vishay
69P1765
Cmf-55 821 .5% T-9 Ek E3 Vishay 69P1765
CMF-55 821 .5% T-9 EK e3

CMF-55 821 .5% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55821R00DEEK-ND CMF55821R00DEEK 69P1765
Product Name Through Hole Resistors RES 821 OHM 1/2W 0.5% AXIAL Cmf-55 821 .5% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 821 ohms 821 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details